MACOM RF Switches MSW2040-204

Description
RF Switch IC ISM SPDT 50Ohm CS204
Request a Quote Datasheet
Description
RF Switch IC ISM SPDT 50Ohm CS204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MSW2040-204-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC ISM SPDT 50Ohm CS204

RF Switch IC ISM SPDT 50Ohm CS204

Buy Now Datasheet
RF Switches - MSW2040-204 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2040-204
RF Switches MSW2040-204
RF Switch IC ISM SPDT 50Ohm CS204

RF Switch IC ISM SPDT 50Ohm CS204

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-MSW2040-204-ND MSW2040-204
Product Name RF Switches RF Switches
Package Type Surface Mount; 5-SMD Module Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 50 to 1000 MHz 50 to 1000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Specs
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details