MACOM RF Switches MSW2032-203

Description
IC RF SWITCH SP2T 6GHZ CS203
Request a Quote Datasheet
Description
IC RF SWITCH SP2T 6GHZ CS203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MSW2032-203-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP2T 6GHZ CS203

IC RF SWITCH SP2T 6GHZ CS203

Buy Now Datasheet
RF Switches - MSW2032-203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2032-203
RF Switches MSW2032-203
RF Switch IC General Purpose SP2T 50Ohm CS203

RF Switch IC General Purpose SP2T 50Ohm CS203

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
MSW2032-203
RF and Wireless - RF Switches MSW2032-203
IC RF SWITCH SP2T 6GHZ CS203

IC RF SWITCH SP2T 6GHZ CS203

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MSW2032-203-ND MSW2032-203 MSW2032-203
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Surface Mount; 5-SMD Module Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz 2000 to 6000 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
0.01 to 6.0 GHz Single Control SPDT Switch - SKYA21024 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 10 to 6000 MHz
Isolation 15 to 27 dB
View Details
5 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details