MACOM RF Switches MSW2001-200-R

Description
RF Switch IC General Purpose SP2T 50Ohm CS204
Description
RF Switch IC General Purpose SP2T 50Ohm CS204

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MSW2001-200-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW2001-200-R
RF Switches MSW2001-200-R
RF Switch IC General Purpose SP2T 50Ohm CS204

RF Switch IC General Purpose SP2T 50Ohm CS204

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
MSW2001-200-R
RF and Wireless - RF Switches MSW2001-200-R
IC RF SWITCH SP2T 4GHZ CS204

IC RF SWITCH SP2T 4GHZ CS204

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number MSW2001-200-R MSW2001-200-R
Product Name RF Switches RF and Wireless - RF Switches
Package Type Surface Mount
Operating Temperature -65 to 125 C (-85 to 257 F)
Frequency Range 400 to 4000 MHz 400 to 4000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2353-2-SMTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
0.1–3.0 GHz DP5T Switch - SKY13397-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 29 dB
View Details
2 suppliers
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details