RF TRANS NPN 35V 211-11 Product overview: MRF422 from MACOM Technology Solutions is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF422 can be used for catalog matching and distributor lookup.
RF Transistor NPN 35V 20A 150W Chassis Mount 211-11, Style 2
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 789420-MRF422
Packaging: Tray
Package: 211-11, Style 2
Mounting: Chassis Mount
Power - Max: 150W
Gain: 13dB
Transistor Type: NPN
Family Name: MRF422
Categories: Discrete Semiconductor Products
Manufacturer Package: 211-11, Style 2
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 35V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 5A, 5V
Alternative Parts (Cross-Reference): MS1202; SD1019; 2N5643; SD1013;
Introduction Date: May 06, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RF TRANS NPN 35V 211-11
RF TRANS NPN 35V 211-11
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MRF422 | 1465-1185-ND | 789420-MRF422 | MRF422 | MRF422 |
| Product Name | 35V Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF422 | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | Tray | 211-11, Style 2 | SOT3 | 211-11, Style 2 | |
| Packing Method | Tray | Tray; Tray | Tray | ||
| IC(max) | 20000 milliamps | 20000 milliamps | |||
| VCEO | 35 volts | 35 volts | 35 volts |