RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1
MACOM's MDS-189 is high level termination insensitive mixers. These devices are packaged in 8-lead flatpack and SMT packages. These mixers offer consistent and repeatable flat intermodulation performance and flat conversion loss with low spurious signal generation independent of system mismatch from 1 to 3500 MHz. The MDS-189 is ideally suited for RF/IF communications applications requiring high intercept point performance.
MIXER DB Product overview: MDS-189-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDS-189-PIN can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose 1MHz ~ 3.5GHz SF-1
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 1465-1114-ND | MDS-189-PIN | 861-MDS-189-PIN | MDS-189-PIN | MDS-189-PIN |
| Product Name | RF Mixers | RF Mixer | Rf Mixer | RF and Wireless - RF Mixers | RF Mixers |
| RF | 1 to 3500 MHz | 1 to 3500 MHz | 1 to 3500 MHz | 1 MHz | 1 to 3500 MHz |
| Package Type | SF-1 | Bulk | |||
| LO Power | + 27dBm | ||||
| Intercept Point (IP3) | 28 dBm | ||||
| LO | 1 to 3500 MHz |