The unique design of the termination insensitive mixer (TIM) enables it to apply high reverse voltage to diodes during their """"off"""" phase, in the LO cycle. This allows for higher power level performance with minimum distortion. In addition the TIM has internal loads that provide a good match and also absorb mixer generated LO frequency terms. Combined, these features give the mixer its insensitivity to external mismatches, plus superior VSWR.
MIXER,TB,RF,TIM Product overview: MDC-169-SMA from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MDC-169-SMA can be used for catalog matching and distributor lookup.
MIXER,TB,RF,TIM
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | MDC-169-SMA | 861-MDC-169-SMA | MDC-169-SMA | MDC-169-SMA |
| Product Name | RF Mixer | Rf Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | C-7 | Bulk | Module, SMA Connectors | |
| LO Power | 24 | |||
| RF | 1 to 3500 MHz | 1 to 3500 MHz | 1 to 3500 MHz | 1 MHz |
| LO | 1 to 3500 MHz | |||
| IF | 5 to 1500 MHz |