MACOM RF Mixer MD-189-PIN

Description
MACOM's MD-189 is high level termination insensitive mixers. These devices are packaged in 8-lead flatpack and SMT packages. These mixers offer consistent and repeatable flat intermodulation performance and flat conversion loss with low spurious signal generation independent of system mismatch from 1 to 3500 MHz. The MD-189 is ideally suited for RF/IF communications applications requiring high intercept point performance.
Request a Quote Datasheet
Description
MACOM's MD-189 is high level termination insensitive mixers. These devices are packaged in 8-lead flatpack and SMT packages. These mixers offer consistent and repeatable flat intermodulation performance and flat conversion loss with low spurious signal generation independent of system mismatch from 1 to 3500 MHz. The MD-189 is ideally suited for RF/IF communications applications requiring high intercept point performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - MD-189-PIN - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
MD-189-PIN
RF Mixer MD-189-PIN
MACOM's MD-189 is high level termination insensitive mixers. These devices are packaged in 8-lead flatpack and SMT packages. These mixers offer consistent and repeatable flat intermodulation performance and flat conversion loss with low spurious signal generation independent of system mismatch from 1 to 3500 MHz. The MD-189 is ideally suited for RF/IF communications applications requiring high intercept point performance.

MACOM's MD-189 is high level termination insensitive mixers. These devices are packaged in 8-lead flatpack and SMT packages. These mixers offer consistent and repeatable flat intermodulation performance and flat conversion loss with low spurious signal generation independent of system mismatch from 1 to 3500 MHz. The MD-189 is ideally suited for RF/IF communications applications requiring high intercept point performance.

Supplier's Site Datasheet
Rf Mixer - 861-MD-189-PIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MIXER,TB,RF,TIM Product overview: MD-189-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MD-189-PIN can be used for catalog matching and distributor lookup.

MIXER,TB,RF,TIM Product overview: MD-189-PIN from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-MD-189-PIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - MD-189-PIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
MD-189-PIN
RF Mixers MD-189-PIN
RF Mixer IC General Purpose 1MHz ~ 3.5GHz FP-2

RF Mixer IC General Purpose 1MHz ~ 3.5GHz FP-2

Buy Now Datasheet
Futian, China
RF and Wireless - RF Mixers
MD-189-PIN
RF and Wireless - RF Mixers MD-189-PIN
MIXER,TB,RF,TIM

MIXER,TB,RF,TIM

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number MD-189-PIN 861-MD-189-PIN MD-189-PIN MD-189-PIN
Product Name RF Mixer Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Flatpack; Flatpack Tray Surface Mount; FP-2
LO Power + 27dBm
Intercept Point (IP3) 28 dBm
RF 1 to 3500 MHz 1 to 3500 MHz 1 to 3500 MHz 1 MHz
LO 1 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 3157-TFM-3+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 4-SIP Module
RF 0.0400 to 400 MHz
View Details
2 suppliers
Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details
Mixers - DMM-2-250 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Connectorized; Connectorized
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
M8-0420HS, Double-Balanced 4 - 20 GHz Mixer - M8-0420HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 20000 MHz
View Details