MACOM RF/IF and RFID - Attenuators MAT10300

Description
Win Source Part Number: 1158246-MAT10300 Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 100 Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 30dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: MACOM Technology Solutions Other Names: 1465-MAT10300
Request a Quote Datasheet
Description
Win Source Part Number: 1158246-MAT10300 Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 100 Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 30dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: MACOM Technology Solutions Other Names: 1465-MAT10300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1158246-MAT10300
RF/IF and RFID - Attenuators 1158246-MAT10300
Win Source Part Number: 1158246-MAT10300 Category: RF/IF and RFID>Attenuators Package: Tray Standard Package: 100 Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 30dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: MACOM Technology Solutions Other Names: 1465-MAT10300

Win Source Part Number: 1158246-MAT10300
Category: RF/IF and RFID>Attenuators
Package: Tray
Standard Package: 100
Power (Watts): 2W
Frequency Range: 0 Hz ~ 20 GHz
Attenuation Value: 30dB
Package / Case: Die
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: MACOM Technology Solutions
Other Names: 1465-MAT10300

Buy Now
Attenuator - 852-MAT10300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10300
Attenuator 852-MAT10300
ATTENUATOR,DIE,30DB Product overview: MAT10300 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10300 can be used for catalog matching and distributor lookup.

ATTENUATOR,DIE,30DB Product overview: MAT10300 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAT10300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10300
Attenuators MAT10300
RF Attenuators 30dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 30dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1158246-MAT10300 852-MAT10300 MAT10300
Product Name RF/IF and RFID - Attenuators Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details