MACOM Attenuators MAT10260

Description
RF Attenuators 26dB 0 Hz ~ 20 GHz 2W Die
Description
RF Attenuators 26dB 0 Hz ~ 20 GHz 2W Die

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10260 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10260
Attenuators MAT10260
RF Attenuators 26dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 26dB 0 Hz ~ 20 GHz 2W Die

Buy Now
RF and Wireless - Attenuators - MAT10260 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
MAT10260
RF and Wireless - Attenuators MAT10260
DIE, ATTENUATOR, 26DB

DIE, ATTENUATOR, 26DB

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number MAT10260 MAT10260
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN03-0050CSP1, Chip Scale Package MMIC 50 GHz 3dB Attenuator - ATN03-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details