MACOM Attenuators MAT10190

Description
RF Attenuators 19dB 0 Hz ~ 20 GHz 2W Die
Description
RF Attenuators 19dB 0 Hz ~ 20 GHz 2W Die

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10190
Attenuators MAT10190
RF Attenuators 19dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 19dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number MAT10190
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N8W5+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details