MACOM Attenuator MAT10160

Description
ATTENUATOR,DIE,16DB Product overview: MAT10160 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10160 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ATTENUATOR,DIE,16DB Product overview: MAT10160 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10160 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - 852-MAT10160 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-MAT10160
Attenuator 852-MAT10160
ATTENUATOR,DIE,16DB Product overview: MAT10160 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10160 can be used for catalog matching and distributor lookup.

ATTENUATOR,DIE,16DB Product overview: MAT10160 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAT10160 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - MAT10160
925173-MAT10160
Attenuators - MAT10160 925173-MAT10160
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925173-MAT10160 Features: RF Attenuators 16dB 2W Die Package: Tray Package: Die Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925173-MAT10160
Features: RF Attenuators 16dB 2W Die
Package: Tray
Package: Die
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks

Buy Now
Attenuators - MAT10160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAT10160
Attenuators MAT10160
RF Attenuators 16dB 0 Hz ~ 20 GHz 2W Die

RF Attenuators 16dB 0 Hz ~ 20 GHz 2W Die

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAT10160 925173-MAT10160 MAT10160
Product Name Attenuator Attenuators - MAT10160 Attenuators
Frequency 0.0 to 20 GHz 0.0 to 20 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details