MACOM Attenuators MAT10020

Description
RF ATTENUATOR 2DB DIE
Datasheet
Description
RF ATTENUATOR 2DB DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAT10020 - ODG (Origin Data Global)
Shenzhen, China
Attenuators
MAT10020
Attenuators MAT10020
RF ATTENUATOR 2DB DIE

RF ATTENUATOR 2DB DIE

Supplier's Site Datasheet
RF and Wireless - Attenuators - MAT10020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
MAT10020
RF and Wireless - Attenuators MAT10020
RF ATTENUATOR 2DB DIE

RF ATTENUATOR 2DB DIE

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MAT10020 MAT10020
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details