MACOM RF Switches - MASWSS0192TR-3000 MASWSS0192TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0192TR-3000-20 7817 Packaging: Reel Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 13.5dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz P1dB: 28.5dBm RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0192TR-3000-20 7817 Packaging: Reel Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 13.5dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz P1dB: 28.5dBm RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0192TR-3000 - MASWSS0192TR-3000-207817 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0192TR-3000
MASWSS0192TR-3000-207817
RF Switches - MASWSS0192TR-3000 MASWSS0192TR-3000-207817
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0192TR-3000-20 7817 Packaging: Reel Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 13.5dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.35dB @ 3GHz P1dB: 28.5dBm RF Type: General Purpose Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0192TR-3000-207817
Packaging: Reel
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 13.5dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.35dB @ 3GHz
P1dB: 28.5dBm
RF Type: General Purpose
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: SC-70-6 (SOT-363)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0192TR-3000-207817
Product Name RF Switches - MASWSS0192TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details