MACOM RF and Microwave Switch MASWSS0192TR-3000

Description
MACOM's MASWSS0192 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0192 is ideally suited for applications where very small size and low cost are required. The MASWSS0192 can be used for low / medium power, low loss requirements in all systems operating up to 3 GHz, including PCS, GSM, DCS, Blue Tooth, T&M, and other receive chain applications. The MASWSS0192 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0192 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0192 is ideally suited for applications where very small size and low cost are required. The MASWSS0192 can be used for low / medium power, low loss requirements in all systems operating up to 3 GHz, including PCS, GSM, DCS, Blue Tooth, T&M, and other receive chain applications. The MASWSS0192 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0192TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0192TR-3000
RF and Microwave Switch MASWSS0192TR-3000
MACOM's MASWSS0192 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0192 is ideally suited for applications where very small size and low cost are required. The MASWSS0192 can be used for low / medium power, low loss requirements in all systems operating up to 3 GHz, including PCS, GSM, DCS, Blue Tooth, T&M, and other receive chain applications. The MASWSS0192 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0192 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0192 is ideally suited for applications where very small size and low cost are required. The MASWSS0192 can be used for low / medium power, low loss requirements in all systems operating up to 3 GHz, including PCS, GSM, DCS, Blue Tooth, T&M, and other receive chain applications. The MASWSS0192 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1390-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1390-1-ND
RF Switches 1465-1390-1-ND
RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1390-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1390-6-ND
RF Switches 1465-1390-6-ND
RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1390-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1390-2-ND
RF Switches 1465-1390-2-ND
RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 3GHz SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - MASWSS0192TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 3 GHz SC-70-6 (SOT-363)

RF Switch IC General Purpose SPDT 3 GHz SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASWSS0192TR-3000 1465-1390-1-ND MASWSS0192TR-3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type SC-70 Surface Mount; 6-TSSOP, SC-88, SOT-363
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.1800 dB 0.3500 dB 0.3500 dB
Isolation 24 dB 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details