MACOM Newest Parts - MASWSS0181TR-3000 MASWSS0181TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211862-MASWSS0181TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 16dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211862-MASWSS0181TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 16dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MASWSS0181TR-3000 - 1211862-MASWSS0181TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MASWSS0181TR-3000
1211862-MASWSS0181TR-3000
Newest Parts - MASWSS0181TR-3000 1211862-MASWSS0181TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211862-MASWSS0181TR -3000 Packaging: Tape and Reel Impedance: 50Ohm Test Frequency: 3GHz Frequency Range: DC ~ 3GHz Insertion Loss: 0.75dB Isolation: 16dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211862-MASWSS0181TR-3000
Packaging: Tape and Reel
Impedance: 50Ohm
Test Frequency: 3GHz
Frequency Range: DC ~ 3GHz
Insertion Loss: 0.75dB
Isolation: 16dB
Circuit: SPDT
Topology: Reflective
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211862-MASWSS0181TR-3000
Product Name Newest Parts - MASWSS0181TR-3000
Frequency 0.0 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-904 5315TC-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details