MACOM RF Switches MASWSS0180TR-3000

Description
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1388-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1388-2-ND
RF Switches 1465-1388-2-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - 1465-1388-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1388-1-ND
RF Switches 1465-1388-1-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - 1465-1388-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1388-6-ND
RF Switches 1465-1388-6-ND
RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5GHz 50Ohm 8-SOIC

Buy Now Datasheet
RF Switches - MASWSS0180TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC

RF Switch IC General Purpose SPDT 2.5 GHz 50Ohm 8-SOIC

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1388-2-ND MASWSS0180TR-3000
Product Name RF Switches RF Switches
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details