RF Switch IC Cellular SPDT 2GHz 50Ohm SOT-26
RF Switch IC Cellular SPDT 2GHz 50Ohm SOT-26
RF Switch IC Cellular SPDT 2GHz 50Ohm SOT-26
MACOM's MASWSS0179 is a GaAs single pole, double throw switch in a lead-free SOT-26 surface mount plastic package. The MASWSS0179 is ideally suited for applications where very low power consumption, low intermodulation products, very small size and low cost are required. Typical application is an internal / external antenna select switch for portable telephones and data radios. In addition, because of its low loss, good isolation and inherent speed, the MASWSS0179 can be used as a conventional T/R switch or as an antenna diversity switch. The MASWSS0179 can be used in power applications up to 0.5 Watts in systems such as cellular, PCS, GSM and other analog / digital wireless communications systems. The MASWSS0179 is fabricated using a mature 0.5 micron gate length GaAs PHEMT process. The process features full chip passivation for increased performance and reliability.
RF Switch IC Cellular SPDT 2 GHz 50Ohm SOT-26
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-1387-2-ND | MASWSS0179TR-3000 | MASWSS0179TR-3000 |
| Product Name | RF Switches | RF and Microwave Switch | RF Switches |
| Package Type | Surface Mount; SOT-23-6 | SOT-26 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 2000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz |
| Insertion Loss | 0.6000 dB | 0.5000 dB | 0.6000 dB |