MACOM RF Switches - MASWSS0178TR-3000 MASWSS0178TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0178TR-3000-20 7813 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 43dBm (typ) P1dB: 29dBm RF Type: Cellular, GPS, PCS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0178TR-3000-20 7813 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 43dBm (typ) P1dB: 29dBm RF Type: Cellular, GPS, PCS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0178TR-3000 - MASWSS0178TR-3000-207813 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0178TR-3000
MASWSS0178TR-3000-207813
RF Switches - MASWSS0178TR-3000 MASWSS0178TR-3000-207813
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0178TR-3000-20 7813 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 3GHz Isolation @ Frequency: 43dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.75dB @ 3GHz IIP3: 43dBm (typ) P1dB: 29dBm RF Type: Cellular, GPS, PCS Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 8-MSOP-EP Temperature Range - Operating: -40°C ~ 85°C Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0178TR-3000-207813
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Absorptive
Frequency - Lower: 10MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 43dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.75dB @ 3GHz
IIP3: 43dBm (typ)
P1dB: 29dBm
RF Type: Cellular, GPS, PCS
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0178TR-3000-207813
Product Name RF Switches - MASWSS0178TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-715 ZXC-715XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details