MACOM RF and Microwave Switch MASWSS0178TR-3000

Description
The MACOM MASWSS0178 GaAs monolithic switch provides high isolation in a lead-free, plastic surface mount package. The MASWSS0178 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the MASWSS0178 using a 1.0-micron gate length MESFET process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet
Description
The MACOM MASWSS0178 GaAs monolithic switch provides high isolation in a lead-free, plastic surface mount package. The MASWSS0178 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the MASWSS0178 using a 1.0-micron gate length MESFET process. The process features full chip passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0178TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0178TR-3000
RF and Microwave Switch MASWSS0178TR-3000
The MACOM MASWSS0178 GaAs monolithic switch provides high isolation in a lead-free, plastic surface mount package. The MASWSS0178 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the MASWSS0178 using a 1.0-micron gate length MESFET process. The process features full chip passivation for performance and reliability.

The MACOM MASWSS0178 GaAs monolithic switch provides high isolation in a lead-free, plastic surface mount package. The MASWSS0178 is ideal for applications across a broad range of frequencies including synthesizer switching, transmit / receive switching, switch matrices and filter banks in systems such as radio and cellular equipment, PCS, GPS, and fiber optic modules. MACOM fabricates the MASWSS0178 using a 1.0-micron gate length MESFET process. The process features full chip passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0178TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular, GPS, PCS SPDT 3 GHz 50Ohm 8-MSOP-EP

RF Switch IC Cellular, GPS, PCS SPDT 3 GHz 50Ohm 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MASWSS0178TR-3000 MASWSS0178TR-3000
Product Name RF and Microwave Switch RF Switches
Package Type MSOP
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.7000 dB 0.7500 dB
Isolation 50 dB 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-112-N - kTB Solutions
Specs
Frequency Range 0.0 to 10000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details