MACOM RF Switches - MASWSS0169TR MASWSS0169TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0169TR-3000-20 7810 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 33dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 3GHz P1dB: 28dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Introduction Date: December 03, 2004 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0169TR-3000-20 7810 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 33dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 3GHz P1dB: 28dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Introduction Date: December 03, 2004 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0169TR - MASWSS0169TR-3000-207810 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0169TR
MASWSS0169TR-3000-207810
RF Switches - MASWSS0169TR MASWSS0169TR-3000-207810
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0169TR-3000-20 7810 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 33dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.8dB @ 3GHz P1dB: 28dBm RF Type: Cellular Part Status: Active Categories: RF/IF and RFID Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Introduction Date: December 03, 2004 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0169TR-3000-207810
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 33dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.8dB @ 3GHz
P1dB: 28dBm
RF Type: Cellular
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Introduction Date: December 03, 2004
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0169TR-3000-207810
Product Name RF Switches - MASWSS0169TR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details