MACOM RF Switches MASWSS0167TR-3000

Description
RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)
Request a Quote Datasheet
Description
RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1383-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1383-1-ND
RF Switches 1465-1383-1-ND
RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

Buy Now Datasheet
RF Switches - 1465-1383-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1383-2-ND
RF Switches 1465-1383-2-ND
RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

Buy Now Datasheet
RF Switches - 1465-1383-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1383-6-ND
RF Switches 1465-1383-6-ND
RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

RF Switch IC WLAN SPDT 3GHz 50Ohm 6-PQFN (1.2x1.5)

Buy Now Datasheet
RF and Microwave Switch - MASWSS0167TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0167TR-3000
RF and Microwave Switch MASWSS0167TR-3000
MACOM's MASWSS0167 is a GaAs PHEMT MMIC single pole double throw (SPDT) switch in a lead-free 1.2 x 1.5 mm 6-lead PQFN package. The MASWSS0167 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, small size and low cost are required. Typical applications are for filter and antenna switching in wireless LAN systems that connect separate receive functions to a common antenna, as well as other handset and general purpose switching applications. The MASWSS0167 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0167 is a GaAs PHEMT MMIC single pole double throw (SPDT) switch in a lead-free 1.2 x 1.5 mm 6-lead PQFN package. The MASWSS0167 is ideally suited for applications where low control voltage, low insertion loss, moderate isolation, small size and low cost are required. Typical applications are for filter and antenna switching in wireless LAN systems that connect separate receive functions to a common antenna, as well as other handset and general purpose switching applications. The MASWSS0167 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0167TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC WLAN SPDT 3 GHz 50Ohm 6-PQFN (1.2x1.5)

RF Switch IC WLAN SPDT 3 GHz 50Ohm 6-PQFN (1.2x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1383-1-ND MASWSS0167TR-3000 MASWSS0167TR-3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 6-VFDFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz
Insertion Loss 0.5000 dB 0.3000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details