MACOM RF Switches - MASWSS0166TR-3000 MASWSS0166TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021072-MASWSS0166TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 3GHz IIP3: 55dBm (typ) P1dB: 27dBm RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-363
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021072-MASWSS0166TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 3GHz IIP3: 55dBm (typ) P1dB: 27dBm RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0166TR-3000 - 021072-MASWSS0166TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0166TR-3000
021072-MASWSS0166TR-3000
RF Switches - MASWSS0166TR-3000 021072-MASWSS0166TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 021072-MASWSS0166TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 12dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.55dB @ 3GHz IIP3: 55dBm (typ) P1dB: 27dBm RF Type: Cellular, GSM, DCS, PCS Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-363

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 021072-MASWSS0166TR-3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 12dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.55dB @ 3GHz
IIP3: 55dBm (typ)
P1dB: 27dBm
RF Type: Cellular, GSM, DCS, PCS
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-363

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 021072-MASWSS0166TR-3000
Product Name RF Switches - MASWSS0166TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details