MACOM RF Switches - MASWSS0162TR-3000 MASWSS0162TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 114853-MASWSS0162TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 40dB @ 2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2GHz IIP3: 46dBm (typ) P1dB: 23dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 114853-MASWSS0162TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 40dB @ 2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2GHz IIP3: 46dBm (typ) P1dB: 23dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0162TR-3000 - 114853-MASWSS0162TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0162TR-3000
114853-MASWSS0162TR-3000
RF Switches - MASWSS0162TR-3000 114853-MASWSS0162TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 114853-MASWSS0162TR- 3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPST Topology: Absorptive Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 40dB @ 2GHz (typ) Insertion Loss @ Frequency: 1.1dB @ 2GHz IIP3: 46dBm (typ) P1dB: 23dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 114853-MASWSS0162TR-3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPST
Topology: Absorptive
Frequency - Lower: DC
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 40dB @ 2GHz (typ)
Insertion Loss @ Frequency: 1.1dB @ 2GHz
IIP3: 46dBm (typ)
P1dB: 23dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 114853-MASWSS0162TR-3000
Product Name RF Switches - MASWSS0162TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details