MACOM RF Switches - MASWSS0157TR-3000 MASWSS0157TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0157TR-3000-34 9948 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 45dBm (typ) P1dB: 27dBm RF Type: Cellular Part Status: Active Family Name: MASWSS0157 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MASWSS0157; MASWSS0157TR; Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0157TR-3000-34 9948 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 45dBm (typ) P1dB: 27dBm RF Type: Cellular Part Status: Active Family Name: MASWSS0157 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MASWSS0157; MASWSS0157TR; Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0157TR-3000 - MASWSS0157TR-3000-349948 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0157TR-3000
MASWSS0157TR-3000-349948
RF Switches - MASWSS0157TR-3000 MASWSS0157TR-3000-349948
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0157TR-3000-34 9948 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 2GHz (typ) Insertion Loss @ Frequency: 0.6dB @ 2GHz IIP3: 45dBm (typ) P1dB: 27dBm RF Type: Cellular Part Status: Active Family Name: MASWSS0157 Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MASWSS0157; MASWSS0157TR; Introduction Date: May 20, 2009 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0157TR-3000-349948
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 24dB @ 2GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 2GHz
IIP3: 45dBm (typ)
P1dB: 27dBm
RF Type: Cellular
Part Status: Active
Family Name: MASWSS0157
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case: 8-SOIC (0.154", 3.90mm Width)
Alternative Parts (Cross-Reference): MASWSS0157; MASWSS0157TR;
Introduction Date: May 20, 2009
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0157TR-3000-349948
Product Name RF Switches - MASWSS0157TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details