MACOM RF Switches MASWSS0151TR-3000

Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1379-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1379-6-ND
RF Switches 1465-1379-6-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1379-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1379-1-ND
RF Switches 1465-1379-1-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1379-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1379-2-ND
RF Switches 1465-1379-2-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF and Microwave Switch - MASWSS0151TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0151TR-3000
RF and Microwave Switch MASWSS0151TR-3000
MACOM's MASWSS0151 is a GaAs MMIC SPDT switch in a low cost, lead-free SC70 (SOT-363) surface mount plastic package. The MASWSS0151 is ideally suited for applications that include transmit / receive switching for Bluetooth and WLAN equipment. The MASWSS0151 can also be used in applications up to 500 mW in cellular, PCS, DCS1800, GSM, CDMA, and other analog and digital wireless communications systems. The MASWSS0151 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0151 is a GaAs MMIC SPDT switch in a low cost, lead-free SC70 (SOT-363) surface mount plastic package. The MASWSS0151 is ideally suited for applications that include transmit / receive switching for Bluetooth and WLAN equipment. The MASWSS0151 can also be used in applications up to 500 mW in cellular, PCS, DCS1800, GSM, CDMA, and other analog and digital wireless communications systems. The MASWSS0151 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0151TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1379-6-ND MASWSS0151TR-3000 MASWSS0151TR-3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 SC-70
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.6500 dB 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Waveguide Switches - NWSD-10 - kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details