MACOM RF and Microwave Switch MASWSS0144TR-3000

Description
MACOM's MASWSS0144 is an industry leading GaAs PHEMT single pole, three throw (SP3T) switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0144 is uniquely configured to enable switching from a common antenna port to Dual Band GSM, CDMA Cellular and PCS, or GPS Receive ports. The design is asymmetric and has dedicated paths for each mode, which allows each path to be optimized for the assigned mode of operation. The MASWSS0144 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet
Description
MACOM's MASWSS0144 is an industry leading GaAs PHEMT single pole, three throw (SP3T) switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0144 is uniquely configured to enable switching from a common antenna port to Dual Band GSM, CDMA Cellular and PCS, or GPS Receive ports. The design is asymmetric and has dedicated paths for each mode, which allows each path to be optimized for the assigned mode of operation. The MASWSS0144 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWSS0144TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0144TR-3000
RF and Microwave Switch MASWSS0144TR-3000
MACOM's MASWSS0144 is an industry leading GaAs PHEMT single pole, three throw (SP3T) switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0144 is uniquely configured to enable switching from a common antenna port to Dual Band GSM, CDMA Cellular and PCS, or GPS Receive ports. The design is asymmetric and has dedicated paths for each mode, which allows each path to be optimized for the assigned mode of operation. The MASWSS0144 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0144 is an industry leading GaAs PHEMT single pole, three throw (SP3T) switch in a lead-free 3 mm 12-lead PQFN package. The MASWSS0144 is uniquely configured to enable switching from a common antenna port to Dual Band GSM, CDMA Cellular and PCS, or GPS Receive ports. The design is asymmetric and has dedicated paths for each mode, which allows each path to be optimized for the assigned mode of operation. The MASWSS0144 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - 1465-1378-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1378-2-ND
RF Switches 1465-1378-2-ND
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1378-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1378-6-ND
RF Switches 1465-1378-6-ND
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1378-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1378-1-ND
RF Switches 1465-1378-1-ND
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - MASWSS0144TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3 GHz 50Ohm 12-PQFN (3x3)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 3 GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASWSS0144TR-3000 1465-1378-2-ND MASWSS0144TR-3000
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type PQFN Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.6000 dB 0.7500 dB 0.7500 dB
Isolation 24 dB 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details