MACOM RF Switches MASWSS0143TR-3000

Description
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26
Request a Quote Datasheet
Description
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1377-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1377-1-ND
RF Switches 1465-1377-1-ND
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF Switches - 1465-1377-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1377-2-ND
RF Switches 1465-1377-2-ND
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF Switches - 1465-1377-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1377-6-ND
RF Switches 1465-1377-6-ND
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3GHz 50Ohm SOT-26

Buy Now Datasheet
RF Switches - MASWSS0143TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3 GHz 50Ohm SOT-26

RF Switch IC Cellular, CDMA, PCS, TDMA, W-CDMA SPDT 3 GHz 50Ohm SOT-26

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-1377-1-ND MASWSS0143TR-3000
Product Name RF Switches RF Switches
Package Type Surface Mount; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details