MACOM RF Switches - MASWSS0136TR-3000 MASWSS0136TR-3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0136TR-3000-20 7800 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.4GHz P1dB: 28dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0136TR-3000-20 7800 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.4GHz P1dB: 28dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0136TR-3000 - MASWSS0136TR-3000-207800 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASWSS0136TR-3000
MASWSS0136TR-3000-207800
RF Switches - MASWSS0136TR-3000 MASWSS0136TR-3000-207800
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: MASWSS0136TR-3000-20 7800 Packaging: Reel Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 3GHz Isolation @ Frequency: 27dB @ 2.4GHz (typ) Insertion Loss @ Frequency: 0.4dB @ 2.4GHz P1dB: 28dBm RF Type: 802.11b/g Part Status: Active Categories: RF/IF and RFID Supplier Device Package: SC-70-6 (SOT-363) Temperature Range - Operating: -40°C ~ 85°C Case: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: MASWSS0136TR-3000-207800
Packaging: Reel
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 3GHz
Isolation @ Frequency: 27dB @ 2.4GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 2.4GHz
P1dB: 28dBm
RF Type: 802.11b/g
Part Status: Active
Categories: RF/IF and RFID
Supplier Device Package: SC-70-6 (SOT-363)
Temperature Range - Operating: -40°C ~ 85°C
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number MASWSS0136TR-3000-207800
Product Name RF Switches - MASWSS0136TR-3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details