MACOM RF Switches MASWSS0136TR-3000

Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1376-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1376-6-ND
RF Switches 1465-1376-6-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1376-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1376-1-ND
RF Switches 1465-1376-1-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF Switches - 1465-1376-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1376-2-ND
RF Switches 1465-1376-2-ND
RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet
RF and Microwave Switch - MASWSS0136TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0136TR-3000
RF and Microwave Switch MASWSS0136TR-3000
MACOM's MASWSS0136 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0136 is ideally suited for applications where very small size and low cost are required. Typical applications are transmit / receive (Tx / Rx) switching in linear systems such as WLAN 802.11b/g. Other applications include 1.9 GHz and 2.4 GHz DECT and linear systems operating up to 3.0 GHz. The MASWSS0136 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MACOM's MASWSS0136 is a GaAs PHEMT MMIC SPDT switch in a lead-free SC-70 (SOT-363) surface mount plastic package. The MASWSS0136 is ideally suited for applications where very small size and low cost are required. Typical applications are transmit / receive (Tx / Rx) switching in linear systems such as WLAN 802.11b/g. Other applications include 1.9 GHz and 2.4 GHz DECT and linear systems operating up to 3.0 GHz. The MASWSS0136 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0136TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

RF Switch IC 802.11b/g SPDT 3 GHz 50Ohm SC-70-6 (SOT-363)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1376-6-ND MASWSS0136TR-3000 MASWSS0136TR-3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 SC-70
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.4000 dB 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switches - 2312-QPC8014QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-42-S - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details