MACOM RF Switches MASWSS0130TR-3000

Description
RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-1375-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1375-2-ND
RF Switches 1465-1375-2-ND
RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1375-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1375-6-ND
RF Switches 1465-1375-6-ND
RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF Switches - 1465-1375-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1375-1-ND
RF Switches 1465-1375-1-ND
RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11b/g DPDT 3GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet
RF and Microwave Switch - MASWSS0130TR-3000 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWSS0130TR-3000
RF and Microwave Switch MASWSS0130TR-3000
MASWSS0130 is a broadband GaAs PHEMT MMIC DPDT diversity switch in a low cost, lead-free 3 mm 12-lead PQFN plastic package. The MASWSS0130 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11b/g systems that employ two antennas for transmit and receive diversity. Designed for high power, this DPDT switch is optimized for high linearity at 2.4 GHz. The MASWSS0130 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

MASWSS0130 is a broadband GaAs PHEMT MMIC DPDT diversity switch in a low cost, lead-free 3 mm 12-lead PQFN plastic package. The MASWSS0130 is ideally suited for applications where very small size and low cost are required. Typical applications are for WLAN IEEE 802.11b/g systems that employ two antennas for transmit and receive diversity. Designed for high power, this DPDT switch is optimized for high linearity at 2.4 GHz. The MASWSS0130 is fabricated using a 0.5 micron gate length GaAs PHEMT process. The process features full passivation for performance and reliability.

Supplier's Site Datasheet
RF Switches - MASWSS0130TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC 802.11b/g DPDT 3 GHz 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11b/g DPDT 3 GHz 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1465-1375-2-ND MASWSS0130TR-3000 MASWSS0130TR-3000
Product Name RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; 12-VFQFN Exposed Pad PQFN
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 3000 MHz 500 to 3000 MHz 500 to 3000 MHz
Insertion Loss 0.6000 dB 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details