MACOM RF Switches MASWSS0129

Description
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)
Description
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MASWSS0129 is a GaAs broadband DPDT diversity switch designed for applications in WLAN IEEE 802.11a and b/g systems. It operates across a frequency range of DC to 6.0 GHz, providing low insertion loss of 0.7 dB at 2.4 GHz and 1.0 dB from 4.9 to 6.0 GHz. The switch features high isolation levels of 43 dB at 2.4 GHz and 30 dB at 4.9 to 6.0 GHz, ensuring minimal signal interference. This device is built using a 0.5 micron gate length GaAs PHEMT process, which enhances its performance and reliability. It is packaged in a compact 3 mm 12-lead PQFN format, making it suitable for applications where space and cost are critical. The MASWSS0129 is also RoHS compliant and utilizes a lead-free, halogen-free mold compound, aligning with environmental standards. With a fast switching speed and the ability to handle high power levels (up to +31 dBm at 3 V control), this switch is ideal for systems requiring rapid signal routing and high linearity. The operating temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The MASWSS0129 is a GaAs broadband DPDT diversity switch designed for applications in WLAN IEEE 802.11a and b/g systems. It operates across a frequency range of DC to 6.0 GHz, providing low insertion loss of 0.7 dB at 2.4 GHz and 1.0 dB from 4.9 to 6.0 GHz. The switch features high isolation levels of 43 dB at 2.4 GHz and 30 dB at 4.9 to 6.0 GHz, ensuring minimal signal interference. This device is built using a 0.5 micron gate length GaAs PHEMT process, which enhances its performance and reliability. It is packaged in a compact 3 mm 12-lead PQFN format, making it suitable for applications where space and cost are critical. The MASWSS0129 is also RoHS compliant and utilizes a lead-free, halogen-free mold compound, aligning with environmental standards. With a fast switching speed and the ability to handle high power levels (up to +31 dBm at 3 V control), this switch is ideal for systems requiring rapid signal routing and high linearity. The operating temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0129 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0129
RF Switches MASWSS0129
RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)

RF Switch IC 802.11a/b/g DPDT 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0129
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
RF Coaxial Switches - NMSD32 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type 2P3T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details