MACOM RF Switches MASWSS0107TR

Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0107TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0107TR
RF Switches MASWSS0107TR
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0107TR
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 to 6000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details