MACOM RF Switches MASWSS0107TR-3000

Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0107TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0107TR-3000
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 to 6000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2320SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
RF Coaxial Switches - NMS4F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details