MACOM RF Switches MASWSS0107

Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASWSS0107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWSS0107
RF Switches MASWSS0107
RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

RF Switch IC General Purpose DPDT 50Ohm 12-PQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASWSS0107
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1000 to 6000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details