MACOM RF and Microwave Switch MASWCC0010TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASWCC0010TR - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASWCC0010TR
RF and Microwave Switch MASWCC0010TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
RF and Wireless - RF Switches
MASWCC0010TR
RF and Wireless - RF Switches MASWCC0010TR
IC RF SWITCH SP4T 4GHZ 36QFN

IC RF SWITCH SP4T 4GHZ 36QFN

Supplier's Site
RF Switches - MASWCC0010TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWCC0010TR
RF Switches MASWCC0010TR
RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

RF Switch IC General Purpose SP4T 50Ohm 36-PQFN, CSP (4x7)

Buy Now

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASWCC0010TR MASWCC0010TR MASWCC0010TR
Product Name RF and Microwave Switch RF and Wireless - RF Switches RF Switches
Frequency Range ? to 4000 MHz 4000 MHz
Insertion Loss 2.3 dB 2.3 dB
Isolation 38 dB 38 dB
Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2420TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
RF and Microwave Switch - SKY13455-21 - Richardson RFPD
View Details
2 suppliers
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details