RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
RF/IF and RFID - RF Switches
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 1465-MASWCC0009CT-ND | MASWCC0009TR | MASWCC0009TR |
| Product Name | RF Switches | RF/IF and RFID - RF Switches | RF Switches |
| Package Type | Surface Mount; "24-SSOP (0.154"", 3.90mm Width)" | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 3000 MHz | 0.0 to 3000 MHz | |
| Insertion Loss | 1.3 dB | 1.3 dB |