MACOM RF Switches MASWCC0009

Description
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASWCC0009-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP

RF Switch IC General Purpose SP4T 50Ohm 24-QSOP

Buy Now Datasheet
RF Switches - MASWCC0009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASWCC0009
RF Switches MASWCC0009
RF Switch IC General Purpose SP4T 50Ohm 24-QSOP

RF Switch IC General Purpose SP4T 50Ohm 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1465-MASWCC0009-ND MASWCC0009
Product Name RF Switches RF Switches
Package Type Surface Mount; "24-SSOP (0.154"", 3.90mm Width)" Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers