MACOM RF Switches MASW2000

Description
RF Switch IC General Purpose SPDT 50Ohm Die
Datasheet
Description
RF Switch IC General Purpose SPDT 50Ohm Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW2000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW2000
RF Switches MASW2000
RF Switch IC General Purpose SPDT 50Ohm Die

RF Switch IC General Purpose SPDT 50Ohm Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW2000
Product Name RF Switches
Operating Temperature 175 C (347 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details