SWITCH,SPDT,0.1-9 GHZ, 2MMPDFN-8
The MASW-011227 is a reflective wideband single pole double throw (SPDT) switch with 0.3 dB of insertion loss and 30 dB isolation at 4 GHz. The power handling capability is 31.5 dBm CW. The input and output return losses in the thru path are typically 15 dB. The frequency band can be extended to 9 GHz for future Wi-Fi and Bluetooth applications.
The MASW-011227 is designed for band switching in multi-channel and multi-mode base-station applications as well as other applications where a low loss SPDT switch with high isolation is required.
The MASW-011227 is manufactured on a Silicon-on-Insulator
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 1465-MASW-011227-TR1000TR-ND | MASW-011227-TR1000 |
| Product Name | RF Switches | RF and Microwave Switch |
| Package Type | Surface Mount; 8-VFDFN Exposed Pad | DFN |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Frequency Range | 100 to 9000 MHz | 100 to 9000 MHz |
| Insertion Loss | 0.7300 dB | 0.4100 dB |