MACOM RF and Microwave Switch MASW-011206-TR0500

Description
The MASW-011206 is an SPDT PIN diode switch with integrated bias networks offered in lead-free 4 x 4 mm QFN surface mount plastic package. This broadband, reflective switch operates from 2 - 22 GHz and provides less than 1 dB insertion loss and 38 dB isolation. The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including test and measurement, and broadband communication systems.
Request a Quote Datasheet
Description
The MASW-011206 is an SPDT PIN diode switch with integrated bias networks offered in lead-free 4 x 4 mm QFN surface mount plastic package. This broadband, reflective switch operates from 2 - 22 GHz and provides less than 1 dB insertion loss and 38 dB isolation. The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including test and measurement, and broadband communication systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011206-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011206-TR0500
RF and Microwave Switch MASW-011206-TR0500
The MASW-011206 is an SPDT PIN diode switch with integrated bias networks offered in lead-free 4 x 4 mm QFN surface mount plastic package. This broadband, reflective switch operates from 2 - 22 GHz and provides less than 1 dB insertion loss and 38 dB isolation. The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including test and measurement, and broadband communication systems.

The MASW-011206 is an SPDT PIN diode switch with integrated bias networks offered in lead-free 4 x 4 mm QFN surface mount plastic package. This broadband, reflective switch operates from 2 - 22 GHz and provides less than 1 dB insertion loss and 38 dB isolation.

The combination of broadband performance along with very fast switching and excellent settling time make this device ideal for many applications, including test and measurement, and broadband communication systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number MASW-011206-TR0500
Product Name RF and Microwave Switch
Frequency Range 2000 to 22000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details