The MASW-011174 is an SP3T PIN diode switch with integrated bias networks offered in lead-free 3 x 3 mm QFN surface mount plastic package. This broadband, reflective switch operates from 2 - 18 GHz and provides 0.8 dB insertion loss and 30 dB isolation at 18 GHz.
The combination of broadband performance along with very fast switching (<25 ns) and excellent settling time makes this device ideal for many applications, including Test and Measurement and broadband communication systems.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASW-011174-TR0500 |
| Product Name | RF and Microwave Switch |
| Package Type | QFN |
| Frequency Range | 2000 to 18000 MHz |
| Insertion Loss | 0.8000 dB |