MACOM RF and Microwave Switch MASW-011130-DIE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011130-DIE - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011130-DIE
RF and Microwave Switch MASW-011130-DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 1465-MASW-011130-DIE-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SP3T 22GHZ DIE

IC RF SWITCH SP3T 22GHZ DIE

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
MASW-011130-DIE
RF and Wireless - RF Switches MASW-011130-DIE
IC RF SWITCH SP3T 22GHZ DIE

IC RF SWITCH SP3T 22GHZ DIE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number MASW-011130-DIE 1465-MASW-011130-DIE-ND MASW-011130-DIE
Product Name RF and Microwave Switch RF Switches RF and Wireless - RF Switches
Package Type Die Die
Frequency Range 2000 to 22000 MHz 2000 to 22000 MHz 2000 to 22000 MHz
Insertion Loss 0.5000 dB -0.5000 dB -0.5000 dB
Isolation 50 dB -60 dB -60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details