MACOM RF Switches MASW-011120

Description
RF Switch IC LTE SPDT 50Ohm 20-HQFN (5x5)
Description
RF Switch IC LTE SPDT 50Ohm 20-HQFN (5x5)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-011120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW-011120
RF Switches MASW-011120
RF Switch IC LTE SPDT 50Ohm 20-HQFN (5x5)

RF Switch IC LTE SPDT 50Ohm 20-HQFN (5x5)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MASW-011120
Product Name RF Switches
Package Type Surface Mount
Operating Temperature -40 to 120 C (-40 to 248 F)
Frequency Range 30 to 6000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details