MACOM RF Switches MASW-011108-DIE

Description
IC RF SWITCH SPDT 18GHZ DIE
Request a Quote Datasheet
Description
IC RF SWITCH SPDT 18GHZ DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 1465-MASW-011108-DIE-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 18GHZ DIE

IC RF SWITCH SPDT 18GHZ DIE

Buy Now Datasheet
RF and Microwave Switch - MASW-011108-DIE - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011108-DIE
RF and Microwave Switch MASW-011108-DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - MASW-011108-DIE - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
MASW-011108-DIE
RF and Wireless - RF Switches MASW-011108-DIE
IC RF SWITCH SPDT 18GHZ DIE

IC RF SWITCH SPDT 18GHZ DIE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 1465-MASW-011108-DIE-ND MASW-011108-DIE MASW-011108-DIE
Product Name RF Switches RF and Microwave Switch RF and Wireless - RF Switches
Package Type Die Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz 6000 to 18000 MHz
Insertion Loss 0.9000 dB 0.7000 dB 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details