MACOM RF and Wireless - RF Switches MASW-011107-DIE

Description
Win Source Part Number: 1341309-MASW-011107- DIE Category: RF and Wireless - RF Switches Package: Tray Standard Package: 50 Impedance: 50Ohm Test Frequency: 25GHz Frequency Range: 0Hz ~ 26.5GHz Insertion Loss: 1.5dB Isolation: 41dB Circuit: SPDT Topology: Absorptive IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Base Product Number: MASW-011107
Request a Quote Datasheet
Description
Win Source Part Number: 1341309-MASW-011107- DIE Category: RF and Wireless - RF Switches Package: Tray Standard Package: 50 Impedance: 50Ohm Test Frequency: 25GHz Frequency Range: 0Hz ~ 26.5GHz Insertion Loss: 1.5dB Isolation: 41dB Circuit: SPDT Topology: Absorptive IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Base Product Number: MASW-011107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - 1341309-MASW-011107-DIE - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
1341309-MASW-011107-DIE
RF and Wireless - RF Switches 1341309-MASW-011107-DIE
Win Source Part Number: 1341309-MASW-011107- DIE Category: RF and Wireless - RF Switches Package: Tray Standard Package: 50 Impedance: 50Ohm Test Frequency: 25GHz Frequency Range: 0Hz ~ 26.5GHz Insertion Loss: 1.5dB Isolation: 41dB Circuit: SPDT Topology: Absorptive IIP3: 45dBm P1dB: 27dBm RF Type: General Purpose Package / Case: Die Supplier Device Package: Die Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Base Product Number: MASW-011107

Win Source Part Number: 1341309-MASW-011107-DIE
Category: RF and Wireless - RF Switches
Package: Tray
Standard Package: 50
Impedance: 50Ohm
Test Frequency: 25GHz
Frequency Range: 0Hz ~ 26.5GHz
Insertion Loss: 1.5dB
Isolation: 41dB
Circuit: SPDT
Topology: Absorptive
IIP3: 45dBm
P1dB: 27dBm
RF Type: General Purpose
Package / Case: Die
Supplier Device Package: Die
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Base Product Number: MASW-011107

Buy Now Datasheet
RF Switches - MASW-011107-DIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MASW-011107-DIE
RF Switches MASW-011107-DIE
RF Switch IC General Purpose SPDT 50Ohm Die

RF Switch IC General Purpose SPDT 50Ohm Die

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Switches
MASW-011107-DIE
RF and Wireless - RF Switches MASW-011107-DIE
IC RF SWITCH SPDT 26.5GHZ DIE

IC RF SWITCH SPDT 26.5GHZ DIE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 1341309-MASW-011107-DIE MASW-011107-DIE MASW-011107-DIE
Product Name RF and Wireless - RF Switches RF Switches RF and Wireless - RF Switches
Isolation 41 dB 41 dB 41 dB
Impedance 50 ohms 50 ohms; 50Ohm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13437-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 2700 MHz
Isolation 22 to 44.5 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details