MACOM RF Switches MASW-011087-DIE

Description
IC RF SWITCH SP4T 38GHZ CHIP
Description
IC RF SWITCH SP4T 38GHZ CHIP

Suppliers

Company
Product
Description
Supplier Links
RF Switches MASW-011087-DIE
IC RF SWITCH SP4T 38GHZ CHIP

IC RF SWITCH SP4T 38GHZ CHIP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MASW-011087-DIE
Product Name RF Switches
Technology Radar
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details