MACOM RF Switches - MASW-011055-TR0500 MASW-011055-TR0500

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925157-MASW-011055-T R0500 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT - 12-HQFN (5x5) Package: 12-LFQFN Exposed Pad Package: Reel - TR Family Name: MASW-011055 Categories: RF/IF and RFID Case / Package: 12-HQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1774-6, 1465-1774-2, 1465-1774-1
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925157-MASW-011055-T R0500 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT - 12-HQFN (5x5) Package: 12-LFQFN Exposed Pad Package: Reel - TR Family Name: MASW-011055 Categories: RF/IF and RFID Case / Package: 12-HQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1774-6, 1465-1774-2, 1465-1774-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-011055-TR0500 - 925157-MASW-011055-TR0500 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-011055-TR0500
925157-MASW-011055-TR0500
RF Switches - MASW-011055-TR0500 925157-MASW-011055-TR0500
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925157-MASW-011055-T R0500 Operating Temperature Range: -40°C ~ 85°C Features: RF Switch IC - SPDT - 12-HQFN (5x5) Package: 12-LFQFN Exposed Pad Package: Reel - TR Family Name: MASW-011055 Categories: RF/IF and RFID Case / Package: 12-HQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.39.0001 Other Part Number: 1465-1774-6, 1465-1774-2, 1465-1774-1

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925157-MASW-011055-TR0500
Operating Temperature Range: -40°C ~ 85°C
Features: RF Switch IC - SPDT - 12-HQFN (5x5)
Package: 12-LFQFN Exposed Pad
Package: Reel - TR
Family Name: MASW-011055
Categories: RF/IF and RFID
Case / Package: 12-HQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1465-1774-6, 1465-1774-2, 1465-1774-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 925157-MASW-011055-TR0500
Product Name RF Switches - MASW-011055-TR0500
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details