MACOM RF and Microwave Switch MASW-011036-14130G

Description
Ka-Band High Power Terminated SPDT PIN Switch, 26-40 GHz. The MASW-011036 is a high power SPDT with 50 Ω terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 13 W of power handling while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the anode airbridge during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process.
Request a Quote Datasheet
Description
Ka-Band High Power Terminated SPDT PIN Switch, 26-40 GHz. The MASW-011036 is a high power SPDT with 50 Ω terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 13 W of power handling while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the anode airbridge during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MASW-011036-14130G - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MASW-011036-14130G
RF and Microwave Switch MASW-011036-14130G
Ka-Band High Power Terminated SPDT PIN Switch, 26-40 GHz. The MASW-011036 is a high power SPDT with 50 Ω terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 13 W of power handling while maintaining low insertion loss and high isolation. The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the anode airbridge during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process.

Ka-Band High Power Terminated SPDT PIN Switch, 26-40 GHz. The MASW-011036 is a high power SPDT with 50 Ω terminated RF ports. This broadband, high linearity, SPDT switch was developed for Ka–Band applications that require up to 13 W of power handling while maintaining low insertion loss and high isolation.

The SPDT MMIC utilizes MACOM’s proven AlGaAs PIN diode technology. The switch is fully passivated with silicon nitride and has an added polymer layer for scratch protection. The protective coating prevents damage to the junction and the anode airbridge during handling and assembly. The die has backside metallization to facilitate an epoxy die attach process.

Supplier's Site Datasheet
RF Switches - 1465-1112-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1112-ND
RF Switches 1465-1112-ND
RF Switch IC SPDT 50Ohm Die

RF Switch IC SPDT 50Ohm Die

Buy Now Datasheet
RF Switches - MASW-011036-14130G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC SPDT 50Ohm Die

RF Switch IC SPDT 50Ohm Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MASW-011036-14130G 1465-1112-ND MASW-011036-14130G
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die Die
Frequency Range 26000 to 40000 MHz 26000 to 40000 MHz 26000 to 40000 MHz
Insertion Loss 0.8000 dB 1.5 dB 1.5 dB
Isolation 38 dB 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Si83404AAA-IF Isolated Smart Switch - Si83404AAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details