RF Switch IC General Purpose SPDT 50Ohm Die
IC RF SWITCH SPDT 40GHZ DIE
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | MASW-010646-13940W | MASW-010646-13940W |
| Product Name | RF Switches | RF and Wireless - RF Switches |
| Package Type | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 26000 to 40000 MHz | 26000 to 40000 MHz |
| Insertion Loss | 0.7000 dB | 0.7000 dB |