MACOM RF Switches - MASW-010351-TR3000 MASW-010351-TR3000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065692-MASW-010351- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 60dB @ 2.1GHz (typ) Insertion Loss @ Frequency: 1.9dB @ 4GHz IIP3: 50dBm (typ) P1dB: 27dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065692-MASW-010351- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 60dB @ 2.1GHz (typ) Insertion Loss @ Frequency: 1.9dB @ 4GHz IIP3: 50dBm (typ) P1dB: 27dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MASW-010351-TR3000 - 1065692-MASW-010351-TR3000 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MASW-010351-TR3000
1065692-MASW-010351-TR3000
RF Switches - MASW-010351-TR3000 1065692-MASW-010351-TR3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065692-MASW-010351- TR3000 Packaging: Reel - TR Impedance: 50 Ohm Circuit: SP5T Topology: Absorptive Frequency - Lower: 10MHz Frequency - Upper: 4GHz Isolation @ Frequency: 60dB @ 2.1GHz (typ) Insertion Loss @ Frequency: 1.9dB @ 4GHz IIP3: 50dBm (typ) P1dB: 27dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-PQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065692-MASW-010351-TR3000
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP5T
Topology: Absorptive
Frequency - Lower: 10MHz
Frequency - Upper: 4GHz
Isolation @ Frequency: 60dB @ 2.1GHz (typ)
Insertion Loss @ Frequency: 1.9dB @ 4GHz
IIP3: 50dBm (typ)
P1dB: 27dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1065692-MASW-010351-TR3000
Product Name RF Switches - MASW-010351-TR3000
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details